Win Source Part Number: 1361038-102KD14J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 14D
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 200 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 6 kA
Energy: 280J
MOV DISC 14MM,1000V 6KA, BULK
VARISTOR, MOV, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:14D Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361038-102KD14J | 102KD14J | 57AK8885 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.65Kv, Disc 14Mm; Voltage Rating Vac Yageo |
| Package | Disc 14mm | Through Hole |