Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA ISL6561CRZA

Description
Manufacturer: Intersil Win Source Part Number: 875743-ISL6561CRZA Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR10X Voltage Regulator IC 4 Output 40-QFN (6x6) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 875743-ISL6561CRZA Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR10X Voltage Regulator IC 4 Output 40-QFN (6x6) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA - 875743-ISL6561CRZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA
875743-ISL6561CRZA
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA 875743-ISL6561CRZA
Manufacturer: Intersil Win Source Part Number: 875743-ISL6561CRZA Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR10X Voltage Regulator IC 4 Output 40-QFN (6x6) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 875743-ISL6561CRZA
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel VR10X Voltage Regulator IC 4 Output 40-QFN (6x6)
Package: Tube
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6561CRZA
PMIC - Voltage Regulators - Special Purpose ISL6561CRZA
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 875743-ISL6561CRZA ISL6561CRZA
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6561CRZA PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products