Rochester Electronics PMIC - PMIC - LED Drivers - IRS25401STRPBF IRS25401STRPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875289-IRS25401STRPB F Operating Temperature Range: -25°C ~ 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming - 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875289-IRS25401STRPB F Operating Temperature Range: -25°C ~ 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming - 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IRS25401STRPBF - 875289-IRS25401STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IRS25401STRPBF
875289-IRS25401STRPBF
PMIC - PMIC - LED Drivers - IRS25401STRPBF 875289-IRS25401STRPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 875289-IRS25401STRPB F Operating Temperature Range: -25°C ~ 150°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming - 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 875289-IRS25401STRPBF
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming - 8-SO
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 875289-IRS25401STRPBF
Product Name PMIC - PMIC - LED Drivers - IRS25401STRPBF
Package Type SOIC; Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-9453001MEA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1584511 - RS Components, Ltd.
Specs
Regulator Category Charge Pump
Package Type DIP; Other; PDIP
IOUT 0.1000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details