Rochester Electronics PMIC - PMIC - Current Regulation/Management - IR2177SPBF IR2177SPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874932-IR2177SPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: IR2177SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874932-IR2177SPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: IR2177SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - IR2177SPBF - 874932-IR2177SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - IR2177SPBF
874932-IR2177SPBF
PMIC - PMIC - Current Regulation/Management - IR2177SPBF 874932-IR2177SPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 874932-IR2177SPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: IR2177SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 874932-IR2177SPBF
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator - - 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: IR2177SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Current Regulation/Management - IR2177SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
IR2177SPBF
PMIC - Current Regulation/Management IR2177SPBF
AC MOTOR CONTROLLER, PDSO16

AC MOTOR CONTROLLER, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 874932-IR2177SPBF IR2177SPBF
Product Name PMIC - PMIC - Current Regulation/Management - IR2177SPBF PMIC - Current Regulation/Management
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3977KEDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
View Details
Gate Drivers - 2EDF7275FXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
View Details