Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.8V2, CMOS, PQCC16
Manufacturer: Intersil
Win Source Part Number: 1048551-ISL6412IRZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 330mA, 225mA, 125mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V
Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA
Operating Supply Current: 1.125mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IRZ from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6412IRZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.8V 16QFN
IC REG LIN 1.8V/2.8V/2.8V 16QFN
IC REG LIN 1.8V/2.8V/2.8V 16QFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6412IRZ | 1048551-ISL6412IRZ | 776-ISL6412IRZ | ISL6412IRZ | 391-ISL6412IRZ | ISL6412IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ | 1.8V 2.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 1.8V/2.8V/2.8V 16QFN | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; LCC16 | Other; 16-QFN (4x4) | Other; VQFN | Other; VQFN | ||
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Input Overcurrent Protection; Enable, Fault Output, Reset | Enable, Fault Output, Reset |