Manufacturer: Intersil
Win Source Part Number: 134648-ISL6416IA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 330mA, 225mA, 125mA
Output Voltage: 1.8V, 2.8V, 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V
Dropout Voltage-Max: -, 0.2V @ 225mA, 0.2V @ 125mA
Operating Supply Current: 830μA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.8V2, PMOS, PDSO16
IC REG LIN 1.8V/2.8V/2.8V 16QSOP Product overview: ISL6416IA from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6416IA can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.8V 16QSOP
IC REG LIN 1.8V/2.8V/2.8V 16QSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 134648-ISL6416IA | ISL6416IA | 776-ISL6416IA | ISL6416IA | ISL6416IA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL6416IA | 1.8V 2.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Package Type | Other; 16-QSOP | Other; FL16 | Other; SSOP | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |