Renesas Electronics Corporation 2.84V Voltage Regulator IC ISL6414IRZ-TK

Description
Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6414IRZ-TK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS

Fixed Positive LDO Regulator, 3 Output, 1.8V1, 2.84V2, CMOS

Supplier's Site Datasheet
Singapore, Singapore
2.84V Voltage Regulator IC
776-ISL6414IRZ-TK
2.84V Voltage Regulator IC 776-ISL6414IRZ-TK
IC REG LIN 1.8/2.84/2.84V 16QFN Product overview: ISL6414IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.84V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.84V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6414IRZ-TK can be used for catalog matching and distributor lookup.

IC REG LIN 1.8/2.84/2.84V 16QFN Product overview: ISL6414IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.84V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.84V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6414IRZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL6414IRZ-TK - 127753-ISL6414IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL6414IRZ-TK
127753-ISL6414IRZ-TK
PMIC - PMIC - Voltage Regulators - Linear - ISL6414IRZ-TK 127753-ISL6414IRZ-TK
Manufacturer: Intersil Win Source Part Number: 127753-ISL6414IRZ-TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 300mA, 0.1V @ 200mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 500mA, 300mA, 200mA Output Voltage: 1.8V, 2.84V, 2.84V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.84V, 2.84V Dropout Voltage-Max: -, 0.22V @ 300mA, 0.2V @ 200mA Operating Supply Current: 850μA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 127753-ISL6414IRZ-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.125V @ 300mA, 0.1V @ 200mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 500mA, 300mA, 200mA
Output Voltage: 1.8V, 2.84V, 2.84V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.84V, 2.84V
Dropout Voltage-Max: -, 0.22V @ 300mA, 0.2V @ 200mA
Operating Supply Current: 850μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL6414IRZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL6414IRZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL6414IRZ-TK
IC REG LINEAR 1.8V/2.84V 16QFN

IC REG LINEAR 1.8V/2.84V 16QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL6414IRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL6414IRZ-TK
PMIC - Voltage Regulators - Linear ISL6414IRZ-TK
IC REG LIN 1.8/2.84/2.84V 16QFN

IC REG LIN 1.8/2.84/2.84V 16QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL6414IRZ-TK 776-ISL6414IRZ-TK 127753-ISL6414IRZ-TK ISL6414IRZ-TK ISL6414IRZ-TK
Product Name 2.84V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL6414IRZ-TK Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; LCC16 Other; QFN Other; 16-QFN (4x4)
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.84 volts 1.8 to 2.84 volts 1.8 volts
IOUT 0.2000 amps 0.5000 to 0.2000 amps 0.5000 to 0.2000 amps 0.5000 to 0.2000 amps
Dropout Voltage 0.1250 volts 0.2200 volts
Unlock Full Specs
to access all available technical data