MAX1553ETA-T -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX1553ETA-T
Description
40V STEP-UP CONVERTER
-
Lingto Electronic Limited
Datasheet
Description
40V STEP-UP CONVERTER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX1553ETA-T
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
MAX1553ETA-T |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Regulators |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
fsw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Package Type
Other; QFN EP
Output Voltage
20.4 volts
IOUT
0.9000 amps
View Details
Package Type
Other; Sip
Efficiency
92 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details