Manufacturer: Maxim Integrated
Win Source Part Number: 881159-MAX1678ESA
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
CELL TO 2-CELL, LOW-NOISE, HIGH
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 881159-MAX1678ESA | MAX1678ESA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1678ESA | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |