Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - M62291GP#CF M62291GP#CF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924935-M62291GP#CF Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924935-M62291GP#CF Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - M62291GP#CF - 924935-M62291GP#CF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - M62291GP#CF
924935-M62291GP#CF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - M62291GP#CF 924935-M62291GP#CF
Manufacturer: Renesas Electronics America Win Source Part Number: 924935-M62291GP#CF Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924935-M62291GP#CF
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - M62291GP#CF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
M62291GP#CF
PMIC - Voltage Regulators - DC DC Switching Regulators M62291GP#CF
5V FIXED VOLTAGE DC-DC CONVERTER

5V FIXED VOLTAGE DC-DC CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 924935-M62291GP#CF M62291GP#CF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - M62291GP#CF PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers