Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1595EUA50 MAX1595EUA50

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881123-MAX1595EUA50 Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881123-MAX1595EUA50 Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1595EUA50 - 881123-MAX1595EUA50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1595EUA50
881123-MAX1595EUA50
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1595EUA50 881123-MAX1595EUA50
Manufacturer: Maxim Integrated Win Source Part Number: 881123-MAX1595EUA50 Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881123-MAX1595EUA50
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX1595EUA50
PMIC - Voltage Regulators - DC DC Switching Regulators MAX1595EUA50
STEP-UP/STEP-DWN CHARGE PUMP

STEP-UP/STEP-DWN CHARGE PUMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881123-MAX1595EUA50 MAX1595EUA50
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1595EUA50 PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

65KHZ Power Management IC - 759-ICE2PCS02GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 98.5
View Details
2 suppliers
22V 10A Voltage Regulator IC - 739-HPA02240RVER - ERSAELECTRONICS PTE. LTD.
Specs
IQ 1.00E-4 amps
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers