Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX15567GTG+ MAX15567GTG+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881112-MAX15567GTG+ Series: * Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881112-MAX15567GTG+ Series: * Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX15567GTG+ - 881112-MAX15567GTG+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX15567GTG+
881112-MAX15567GTG+
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX15567GTG+ 881112-MAX15567GTG+
Manufacturer: Maxim Integrated Win Source Part Number: 881112-MAX15567GTG+ Series: * Features: Switching Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 881112-MAX15567GTG+
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX15567GTG+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX15567GTG+
PMIC - Voltage Regulators - DC DC Switching Regulators MAX15567GTG+
IC INTEGRATED CIRCUIT

IC INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881112-MAX15567GTG+ MAX15567GTG+
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX15567GTG+ PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
1.2A 1.2kHz SOIC Voltage Regulator IC - 739-A8498SLJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
6 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details