MAX16980GEE/V+ -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Rochester Electronics
PMIC - Voltage Regulators - Special Purpose
MAX16980GEE/V+
Description
IC INTEGRATED CIRCUIT
-
Lingto Electronic Limited
Datasheet
Description
IC INTEGRATED CIRCUIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX16980GEE/V+ |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Package Type
Other; Tape and Reel
Operating Temperature
-40 C (-40 F)
View Details
Allegro MicroSystems Inc.
Regulator Category
Linear; Switching
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed
Package Type
Other; Sot
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details