Switching Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 1209567-LV52130N0XA-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 15-WLCSP (2.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 15-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: ±5V, ±5.4V
Switching Frequency: 925kHz, 1.85MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V
IC REG BST PROG 900MA DL 15WLCSP
IC REG BST PROG 900MA DL 15WLCSP
Switching Voltage Regulators POW SUPPLY FOR S FINE LCD
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Programmable -5V, 5V 2 Output 900mA (Switch) 15-UFBGA, WLCSP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV52130N0XA-VH | 1209567-LV52130N0XA-VH | LV52130N0XA-VH | LV52130N0XA-VH | LV52130N0XA-VH | LV52130N0XA-VH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV52130N0XA-VH | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; UFBGA15 | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||
| Life Cycle Stage | Obsolete | Active | Active | |||
| Configuration / Function | Boost, Charge Pump | |||||
| Output Voltage Type | Programmable | Fixed; Programmable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |