Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX17068AAX+ MAX17068AAX+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881194-MAX17068AAX+ Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881194-MAX17068AAX+ Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX17068AAX+ - 881194-MAX17068AAX+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX17068AAX+
881194-MAX17068AAX+
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX17068AAX+ 881194-MAX17068AAX+
Manufacturer: Maxim Integrated Win Source Part Number: 881194-MAX17068AAX+ Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Maxim Integrated
Win Source Part Number: 881194-MAX17068AAX+
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX17068AAX+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX17068AAX+
PMIC - Voltage Regulators - DC DC Switching Controllers MAX17068AAX+
1 TO 3-CELL, HIGH-CURRENT, LOW-N

1 TO 3-CELL, HIGH-CURRENT, LOW-N

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881194-MAX17068AAX+ MAX17068AAX+
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX17068AAX+ PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
DC DC Switching Controllers - CHL8112A-06CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details