onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768V-TLM-E LV5768V-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806977-LV5768V-TLM-E Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 80kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 90% Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.5V ~ 42V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806977-LV5768V-TLM-E Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 80kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 90% Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.5V ~ 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768V-TLM-E - 806977-LV5768V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768V-TLM-E
806977-LV5768V-TLM-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768V-TLM-E 806977-LV5768V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 806977-LV5768V-TLM-E Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 80kHz ~ 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Duty Cycle (Maximum): 90% Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 8.5V ~ 42V

Manufacturer: ON Semiconductor
Win Source Part Number: 806977-LV5768V-TLM-E
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 80kHz ~ 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-LSSOP
Duty Cycle (Maximum): 90%
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 8.5V ~ 42V

Buy Now
 - LV5768V-TLM-E - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 500kHz Switching Freq-Max, BIPolar, PDSO16

Switching Regulator, Current-mode, 500kHz Switching Freq-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LV5768V-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LV5768V-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LV5768V-TLM-E
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site
DC DC Switching Controllers - LV5768V-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5768V-TLM-E
DC DC Switching Controllers LV5768V-TLM-E
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LV5768V-TLM-E
PMIC - Voltage Regulators - DC DC Switching Controllers LV5768V-TLM-E
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 806977-LV5768V-TLM-E LV5768V-TLM-E LV5768V-TLM-E LV5768V-TLM-E LV5768V-TLM-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768V-TLM-E Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-LSSOP SSOP; Other; SSOP16 SSOP SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete (End Of Life) Obsolete Removed Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T - 007733-A8292SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts
View Details
3 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details