Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697SEUT MAX1697SEUT

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881183-MAX1697SEUT Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881183-MAX1697SEUT Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697SEUT - 881183-MAX1697SEUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697SEUT
881183-MAX1697SEUT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697SEUT 881183-MAX1697SEUT
Manufacturer: Maxim Integrated Win Source Part Number: 881183-MAX1697SEUT Series: * Features: Switching Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881183-MAX1697SEUT
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX1697SEUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX1697SEUT
PMIC - Voltage Regulators - DC DC Switching Regulators MAX1697SEUT
INVERTING CHARGE PUMP

INVERTING CHARGE PUMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881183-MAX1697SEUT MAX1697SEUT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697SEUT PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Unlock Full Specs
to access all available technical data

Similar Products

5A SOIC Voltage Regulator IC - 739-A8447SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOP
Output Voltage 24 volts
View Details
6 suppliers
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60131PWPG4 - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable,Power Good
View Details
4 suppliers
DC DC Switching Controllers - 448-CYPAS212A132LQXQTXUMA1CT-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details