Switching Regulator, Current-mode, 380kHz Switching Freq-Max, BICMOS, PDSO16
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR BUCK 16SSOP
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5069JA-AH | LV5069JA-AH | LV5069JA-AH | LV5069JA-AH |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | |
| Package Type | SSOP; Other; SSOP16 | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 330 kHz | 330 kHz | 330 kHz |