Switching Regulator
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Programmable -5.4V, 5.4V 2 Output 900mA (Switch) 15-UFBGA, WLCSP
IC REG BST PROG 900MA DL 15WLCSP
Switching Voltage Regulators POW SUPPLY FOR S FINE LCD
IC REG BST PROG 900MA DL 15WLCSP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV52130N4XA-VH | LV52130N4XA-VH | LV52130N4XA-VH | LV52130N4XA-VH | LV52130N4XA-VH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; UFBGA15 | Other; 15-UFBGA, WLCSP | |||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Output Voltage Type | Fixed; Programmable | ||||
| Output Voltage | -5.4 to ? volts | -5.4 volts |