Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1649CSA MAX1649CSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881143-MAX1649CSA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881143-MAX1649CSA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1649CSA - 881143-MAX1649CSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1649CSA
881143-MAX1649CSA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1649CSA 881143-MAX1649CSA
Manufacturer: Maxim Integrated Win Source Part Number: 881143-MAX1649CSA Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881143-MAX1649CSA
Features: Regulator Output DC-DC Controller IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX1649CSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1649CSA
PMIC - Voltage Regulators - DC DC Switching Controllers MAX1649CSA
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881143-MAX1649CSA MAX1649CSA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1649CSA PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DC DC Switching Controllers - CHL8325A-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers