Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1653ESE MAX1653ESE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881149-MAX1653ESE Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881149-MAX1653ESE Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1653ESE - 881149-MAX1653ESE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1653ESE
881149-MAX1653ESE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1653ESE 881149-MAX1653ESE
Manufacturer: Maxim Integrated Win Source Part Number: 881149-MAX1653ESE Features: Regulator Output DC-DC Controller IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881149-MAX1653ESE
Features: Regulator Output DC-DC Controller IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1653ESE
PMIC - Voltage Regulators - DC DC Switching Controllers MAX1653ESE
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881149-MAX1653ESE MAX1653ESE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1653ESE PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 75
View Details