Techcon Miniature Spool Valve TS5322

Description
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS5322 Mini Spool Valve is designed for higher accuracy with lower pressures. This valve option operates similar to the TS941 just in a smaller size. Product Comprises of: Mounting bracket kit Valve air hose Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Oiler Precise and consistent shot sizes Handles higher fluid pressure than most other valve Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 1/8' NPT Female Fluid Outlet Port: Luer Lock Male Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 500 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-1 000 000cps Wetted Parts: 303 SS, Teflon®, Aluminum, EPR Operating Frequency: 500+ cycles/min
Request a Quote
Description
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS5322 Mini Spool Valve is designed for higher accuracy with lower pressures. This valve option operates similar to the TS941 just in a smaller size. Product Comprises of: Mounting bracket kit Valve air hose Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Oiler Precise and consistent shot sizes Handles higher fluid pressure than most other valve Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 1/8' NPT Female Fluid Outlet Port: Luer Lock Male Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 500 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-1 000 000cps Wetted Parts: 303 SS, Teflon®, Aluminum, EPR Operating Frequency: 500+ cycles/min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Spool Valve - TS5322 - Techcon
Cypress, CA, United States
Miniature Spool Valve
TS5322
Miniature Spool Valve TS5322
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS5322 Mini Spool Valve is designed for higher accuracy with lower pressures. This valve option operates similar to the TS941 just in a smaller size. Product Comprises of: Mounting bracket kit Valve air hose Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Dispensing tip selection pack Oiler Precise and consistent shot sizes Handles higher fluid pressure than most other valve Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 1/8' NPT Female Fluid Outlet Port: Luer Lock Male Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70 psi (4.8bar) Min Max Fluid Pressure: 500 psi (6.9bar) Mounting Port: ¼-20 UNC-2B Viscosity Range: 1-1 000 000cps Wetted Parts: 303 SS, Teflon®, Aluminum, EPR Operating Frequency: 500+ cycles/min

The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting).
The TS5322 Mini Spool Valve is designed for higher accuracy with lower pressures. This valve option operates similar to the TS941 just in a smaller size.

Product Comprises of:

  • Mounting bracket kit
  • Valve air hose
  • Luer lock fluid line
  • Fluid inlet fittings - 1/4' compression and Luer lock type
  • Dispensing tip selection pack
  • Oiler
  • Precise and consistent shot sizes
  • Handles higher fluid pressure than most other valve
  • Automatic suck-back after every dispense cycle
  • Suitable with moisture sensitive materials
Fluid Inlet Port:1/8' NPT Female
Fluid Outlet Port:Luer Lock Male
Aux Air Inlet Port:10-32 UNF
Activation Pressure:70 psi (4.8bar) Min
Max Fluid Pressure:500 psi (6.9bar)
Mounting Port:¼-20 UNC-2B
Viscosity Range:1-1 000 000cps
Wetted Parts:303 SS, Teflon®, Aluminum, EPR
Operating Frequency:500+ cycles/min
Supplier's Site
Techcon TS5322 Mini Spool Valve - TS5322 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS5322 Mini Spool Valve
TS5322
Techcon TS5322 Mini Spool Valve TS5322
Techcon Systems TS5322 Adjustable Mini Spool Valve features suck-back anti-drip as well as a fast on/off dispensing. An optional oil chamber is offered to create an additional liquid seal to prevent moisture from being carried on the spool, excellent for moisture sensitive materials. Pneumatically activated, the valve can be used with an internal spring close (single acting) or an air-closing connection (double acting). Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS5322 Adjustable Mini Spool Valve features suck-back anti-drip as well as a fast on/off dispensing. An optional oil chamber is offered to create an additional liquid seal to prevent moisture from being carried on the spool, excellent for moisture sensitive materials. Pneumatically activated, the valve can be used with an internal spring close (single acting) or an air-closing connection (double acting). Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Dispensing Valve Systems Fluid Dispensing Equipment
Product Number TS5322 TS5322
Product Name Miniature Spool Valve Techcon TS5322 Mini Spool Valve
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products