Techcon High Pressure Spool Valve TS941

Description
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS941 Series side ports can be rotated in to conveniently locate valve connections. The hardened spool slides in high quality seals and is suitable for use with materials having a viscosity of up to 3,000,000 cps at pressures of up to 2,500psi (172bar). Output is ¼ NPT allowing multiple tip termination. Product Comprises of: Oiler Valve air hose Luer lock fluid line Variety of Fluid inlet fittings High output Handles higher fluid pressure than most other valves Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 3/8' NPT Female Fluid Outlet Port: ¼' NPT Female Aux Air Inlet Port: 1/8' Female Min Air Pressure: 70 psi (4.8bar) Max Fluid Pressure: 2500 psi (172.4bar) Mounting Port: N/A Viscosity Range: 1- 3 000 000cps Wetted Parts: 303 SS, hard Chrome plated stainless steel, UHMWPE, EPR Operating Frequency: 400+ cycles/min
Request a Quote
Description
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS941 Series side ports can be rotated in to conveniently locate valve connections. The hardened spool slides in high quality seals and is suitable for use with materials having a viscosity of up to 3,000,000 cps at pressures of up to 2,500psi (172bar). Output is ¼ NPT allowing multiple tip termination. Product Comprises of: Oiler Valve air hose Luer lock fluid line Variety of Fluid inlet fittings High output Handles higher fluid pressure than most other valves Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 3/8' NPT Female Fluid Outlet Port: ¼' NPT Female Aux Air Inlet Port: 1/8' Female Min Air Pressure: 70 psi (4.8bar) Max Fluid Pressure: 2500 psi (172.4bar) Mounting Port: N/A Viscosity Range: 1- 3 000 000cps Wetted Parts: 303 SS, hard Chrome plated stainless steel, UHMWPE, EPR Operating Frequency: 400+ cycles/min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Pressure Spool Valve - TS941 - Techcon
Cypress, CA, United States
High Pressure Spool Valve
TS941
High Pressure Spool Valve TS941
The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS941 Series side ports can be rotated in to conveniently locate valve connections. The hardened spool slides in high quality seals and is suitable for use with materials having a viscosity of up to 3,000,000 cps at pressures of up to 2,500psi (172bar). Output is ¼ NPT allowing multiple tip termination. Product Comprises of: Oiler Valve air hose Luer lock fluid line Variety of Fluid inlet fittings High output Handles higher fluid pressure than most other valves Automatic suck-back after every dispense cycle Suitable with moisture sensitive materials Fluid Inlet Port: 3/8' NPT Female Fluid Outlet Port: ¼' NPT Female Aux Air Inlet Port: 1/8' Female Min Air Pressure: 70 psi (4.8bar) Max Fluid Pressure: 2500 psi (172.4bar) Mounting Port: N/A Viscosity Range: 1- 3 000 000cps Wetted Parts: 303 SS, hard Chrome plated stainless steel, UHMWPE, EPR Operating Frequency: 400+ cycles/min

The Spool Valve is based on a balanced spool design to create a fast "ON/OFF" fluid dispensing function that is not affected by material input pressure. The spool action displaces a portion of the material back into the nozzle during shut off. This creates an automatic "suck-back" anti-drip feature. An oil chamber is provided for use above the upper seal to create an additional liquid seal that will prevent moisture from being carried onto the spool. The design facilitates easy maintenance without the need for special tools. The valve is designed to be opened by air pressure and closed by a return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting).
The TS941 Series side ports can be rotated in to conveniently locate valve connections. The hardened spool slides in high quality seals and is suitable for use with materials having a viscosity of up to 3,000,000 cps at pressures of up to 2,500psi (172bar). Output is ¼ NPT allowing multiple tip termination.

Product Comprises of:

  • Oiler
  • Valve air hose
  • Luer lock fluid line
  • Variety of Fluid inlet fittings
  • High output
  • Handles higher fluid pressure than most other valves
  • Automatic suck-back after every dispense cycle
  • Suitable with moisture sensitive materials
Fluid Inlet Port:3/8' NPT Female
Fluid Outlet Port:¼' NPT Female
Aux Air Inlet Port:1/8' Female
Min Air Pressure:70 psi (4.8bar)
Max Fluid Pressure:2500 psi (172.4bar)
Mounting Port:N/A
Viscosity Range:1- 3 000 000cps
Wetted Parts:303 SS, hard Chrome plated stainless steel, UHMWPE, EPR
Operating Frequency:400+ cycles/min
Supplier's Site
Techcon TS941 Spool Valve - TS941 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS941 Spool Valve
TS941
Techcon TS941 Spool Valve TS941
Techcon Systems TS941 High Pressure Spool Valve. The spool valve is based on a balanced spool design to create a fast on/off fluid dispensing function that is not affected by material input pressure. Hard chrome plated stainless steel. 3/8 in NPT female fluid inlet port. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS941 High Pressure Spool Valve. The spool valve is based on a balanced spool design to create a fast on/off fluid dispensing function that is not affected by material input pressure. Hard chrome plated stainless steel. 3/8 in NPT female fluid inlet port. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Dispensing Valve Systems Fluid Dispensing Equipment
Product Number TS941 TS941
Product Name High Pressure Spool Valve Techcon TS941 Spool Valve
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details