medmix medmix MIXPAC™ EAMFQA 08-24C-11 90° Spray Tip MF Gray 8.7 mm OD x 24 Element MFQA 08-24C-11

Description
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-11 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-11 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. Check valve on B-side of the mixer. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.
Request a Quote
Description
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-11 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-11 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. Check valve on B-side of the mixer. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
medmix MIXPAC™ EAMFQA 08-24C-11 90° Spray Tip MF Gray 8.7 mm OD x 24 Element - EAMFQA 08-24C-11 - Ellsworth Adhesives
Germantown, WI, USA
medmix MIXPAC™ EAMFQA 08-24C-11 90° Spray Tip MF Gray 8.7 mm OD x 24 Element
EAMFQA 08-24C-11
medmix MIXPAC™ EAMFQA 08-24C-11 90° Spray Tip MF Gray 8.7 mm OD x 24 Element EAMFQA 08-24C-11
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-11 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-11 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. Check valve on B-side of the mixer. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.

medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-11 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-11 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. Check valve on B-side of the mixer. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number EAMFQA 08-24C-11
Product Name medmix MIXPAC™ EAMFQA 08-24C-11 90° Spray Tip MF Gray 8.7 mm OD x 24 Element
Dispensing Equipment Type Dispense Only; Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details