medmix medmix MIXPAC™ EAMFQA 08-24C-07 90° Spray Tip MF Gray 8.7 mm OD x 24 Element MFQA 08-24C-07

Description
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-07 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-07 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.
Request a Quote
Description
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-07 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-07 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
medmix MIXPAC™ EAMFQA 08-24C-07 90° Spray Tip MF Gray 8.7 mm OD x 24 Element - EAMFQA 08-24C-07 - Ellsworth Adhesives
Germantown, WI, USA
medmix MIXPAC™ EAMFQA 08-24C-07 90° Spray Tip MF Gray 8.7 mm OD x 24 Element
EAMFQA 08-24C-07
medmix MIXPAC™ EAMFQA 08-24C-07 90° Spray Tip MF Gray 8.7 mm OD x 24 Element EAMFQA 08-24C-07
medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-07 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-07 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.

medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-07 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-07 comes equipped with a quick lock connection for easy setup. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. 90° angle tip, 8.7 mm outside diameter, 178 mm length, 9.4 mL volume, 24 elements.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number EAMFQA 08-24C-07
Product Name medmix MIXPAC™ EAMFQA 08-24C-07 90° Spray Tip MF Gray 8.7 mm OD x 24 Element
Dispensing Equipment Type Dispense Only; Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details