SSR RELAY SPST-NO 50A 24-280V
SSR Relay, Dual, Panel Mount, IP20, 280VAC/50A, 4-32VDC In, Zero Cross, TP
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CC2450W3VH | 83AC7636 |
| Product Name | Relays - Solid State Relays | Ssr Relay, Dual, Panel Mount, Ip20, 280Vac/50A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |