Telecom Relay DPDT (2 Form C) Through Hole
C93436=MT RELAY 300 MW 48 V ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 48V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | C93436-ND | 07H3842 | C93436 |
| Product Name | Signal Relays, Up to 2 Amps | C93436=Mt Relay 300 Mw 48 V Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) |