SSR RELAY SPST-NO 50A 24-280V
Solid State Relays - Industrial Mount 4-15VDC 24-280VAC 5 0A 4pin Spring Term
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CD2450D4VRH | CD2450D4VRH |
| Product Name | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Bracket (Flange) Mount; Chassis Mount |