Panasonic Relays - Solid State Relays AQY4C2P1X

Description
SSR RELAY SPST-NC 0.15A 0-60V
Description
SSR RELAY SPST-NC 0.15A 0-60V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
AQY4C2P1X
Relays - Solid State Relays AQY4C2P1X
SSR RELAY SPST-NC 0.15A 0-60V

SSR RELAY SPST-NC 0.15A 0-60V

Supplier's Site
Mosfet Relay, Spst, 0.15A, 200V, Tson; Contact Form Panasonic Electronic Components - 30AK5232 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.15A, 200V, Tson; Contact Form Panasonic Electronic Components
30AK5232
Mosfet Relay, Spst, 0.15A, 200V, Tson; Contact Form Panasonic Electronic Components 30AK5232
MOSFET RELAY, SPST, 0.15A, 200V, TSON; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:150mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.15A, 200V, TSON; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:150mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number AQY4C2P1X 30AK5232
Product Name Relays - Solid State Relays Mosfet Relay, Spst, 0.15A, 200V, Tson; Contact Form Panasonic Electronic Components
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details