OMEGA Engineering, Inc. Process, Temperature CNI32-AL

Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CNI32-AL-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CNI32-AL-ND
Process, Temperature 5880-CNI32-AL-ND
CONTROL TEMP/PROC 90-240V DIN

CONTROL TEMP/PROC 90-240V DIN

Buy Now Datasheet
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega - 61AH4942 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
61AH4942
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega 61AH4942
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers
Product Number 5880-CNI32-AL-ND 61AH4942
Product Name Process, Temperature Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
Control Limit
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details