• Easy-to-Use Digital Controller with On/Off, PID and Ramp/Soak
• Optional Ethernet Control with Built-In Web Server
• 120V Operation
• 12 A (1440 W) Nominal, 15 A Max Capacity
• Type K Input and M12 Female Connector Input for RTD or Process (0 to 1V, 0 to 10V, 4 to 20 mA)
• On/Off Switch
• Main Power Light
• Output Indicator Lights
• Two 7A Controlled Outputs with Standard 120V Power Output Receptical
• Fuses for Controller, Output 1 and 2 Provided
• For Indoor Use
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | CNI-CB120SB |
| Product Name | Temperature - Process Controller , Self Contained Temperature Control Panel with Omega's iSeries Microprocessor-based Controller - 12A (1440 W) Capacity |
| Control | PID |
| Form Factor | Chassis |
| Interface | Digital Front Panel; Network |
| Temperature | RTD / Thermistor |