CONTROL TEMP/PROC 90-240V DIN
TEMP/PROCESS CONTROLLER, 90-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:2; Product Range:CNI16 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CNI1633-ND | 72AC8675 |
| Product Name | Process, Temperature | Temp/process Controller, 90-240Vac; No. Of Analog Inputs Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel |