OMEGA Engineering, Inc. Process, Temperature CNI16D53

Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CNI16D53-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CNI16D53-ND
Process, Temperature 5880-CNI16D53-ND
CONTROL TEMP/PROC 90-240V DIN

CONTROL TEMP/PROC 90-240V DIN

Buy Now Datasheet
Temperature/Process Control - 48395030 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
48395030
Temperature/Process Control 48395030
CONTROLLER, TEMPERATURE, PROCESS, STRAIN, 1/16 DIN, TYPE B/C/E/J/K/L/N/R/S/T/ RTD, 0 C TO 50 C. FREE 2 YEAR RADWELL WARRANTY

CONTROLLER, TEMPERATURE, PROCESS, STRAIN, 1/16 DIN, TYPE B/C/E/J/K/L/N/R/S/T/RTD, 0 C TO 50 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega - 61AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
61AH4797
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega 61AH4797
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers
Product Number 5880-CNI16D53-ND 48395030 61AH4797
Product Name Process, Temperature Temperature/Process Control Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details