OMEGA Engineering, Inc. Process, Temperature CNI3233-AL

Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 90-240V DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CNI3233-AL-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CNI3233-AL-ND
Process, Temperature 5880-CNI3233-AL-ND
CONTROL TEMP/PROC 90-240V DIN

CONTROL TEMP/PROC 90-240V DIN

Buy Now Datasheet
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega - 14AC2388 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
14AC2388
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega 14AC2388
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers
Product Number 5880-CNI3233-AL-ND 14AC2388
Product Name Process, Temperature Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data