OMEGA Engineering, Inc. Programmable Temp/Process Controller CNi32

Description
• First Full Series of Instrument with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers with 1/16 and 1/8 DIN sizes are also available. Refer to CNi16, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet
Description
• First Full Series of Instrument with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers with 1/16 and 1/8 DIN sizes are also available. Refer to CNi16, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Temp/Process Controller - CNi32 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Temp/Process Controller
CNi32
Programmable Temp/Process Controller CNi32
• First Full Series of Instrument with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers with 1/16 and 1/8 DIN sizes are also available. Refer to CNi16, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers

•

First Full Series of Instrument with
Programmable Color Displays (Std.)

•

User Friendly, Simple to Configure

•

High Quality! 5-Year Warranty

•

Free Software, Active X Controls

•

Selectable Full Autotune PID Control

•

High Accuracy:
±0.5°C (0.9°F), 0.03% Reading

•

Built-in 24 Vdc Excitation, Standard on units without DC power or communication options

•

NEMA-4, IP65 Front Bezel

•

Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)

•

2 Outputs: Control, Alarm, or Retransmission of Process Variable.

•

Universal Inputs: Thermocouple, RTD, Process Voltage/Current

•

Related i Series Controllers with 1/16 and 1/8 DIN sizes are also available.

Refer to CNi16, CNi8

•

Related Low Cost i Series Panel Meters are available without Control Outputs.

Refer to DPi32, DPi16, DPi8

•

Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CNi32
Product Name Programmable Temp/Process Controller
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
Communication / Port Type RS-232, RS-485
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details