OMEGA Engineering, Inc. Process, Temperature CNI32-AL-DC

Description
CONTROL TEMP/PROC 12-36V DIN RL
Request a Quote Datasheet
Description
CONTROL TEMP/PROC 12-36V DIN RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CNI32-AL-DC-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CNI32-AL-DC-ND
Process, Temperature 5880-CNI32-AL-DC-ND
CONTROL TEMP/PROC 12-36V DIN RL

CONTROL TEMP/PROC 12-36V DIN RL

Buy Now Datasheet
Temp/process Limit Ctrl, 1/32 Din, Relay; Thermocouple Type Omega - 34AH4762 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Limit Ctrl, 1/32 Din, Relay; Thermocouple Type Omega
34AH4762
Temp/process Limit Ctrl, 1/32 Din, Relay; Thermocouple Type Omega 34AH4762
TEMP/PROCESS LIMIT CTRL, 1/32 DIN, RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

TEMP/PROCESS LIMIT CTRL, 1/32 DIN, RELAY; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers
Product Number 5880-CNI32-AL-DC-ND 34AH4762
Product Name Process, Temperature Temp/process Limit Ctrl, 1/32 Din, Relay; Thermocouple Type Omega
Control Limit Limit
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details