The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the CN132 and CN9000A series, the new models include several new features, the most important being the option of a low cost serial communicating system with easy to use Windows-based software. The CN9-SW series software bridges the gap between the “stand alone” system and full SCADA of Fieldbus control networks by providing a facility for remote supervision of up to 32 instruments using MODBUS protocol. It requires only a modest investment and can be operated by anyone with a medium specification PC or laptop that can be run with Windows 95 or Windows NT.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | CN9500 |
| Product Name | Autotune Temperature Process Controller |
| Controller Type | Temperature |
| Control | Limit; Linear; PID |
| Form Factor | DIN |
| Interface | Digital Front Panel; Computer Programmable (optional feature) |
| Communication / Port Type | RS232 or RS485 |