OMEGA Engineering, Inc. Autotune Temp Ctrl, Dc Pulse/relay O/p; Thermocouple Type Omega CN9121A

Description
AUTOTUNE TEMP CTRL, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:4°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
AUTOTUNE TEMP CTRL, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:4°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotune Temp Ctrl, Dc Pulse/relay O/p; Thermocouple Type Omega - 88M0560 - Newark, An Avnet Company
Chicago, IL, United States
Autotune Temp Ctrl, Dc Pulse/relay O/p; Thermocouple Type Omega
88M0560
Autotune Temp Ctrl, Dc Pulse/relay O/p; Thermocouple Type Omega 88M0560
AUTOTUNE TEMP CTRL, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:4°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

AUTOTUNE TEMP CTRL, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:4°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 88M0560
Product Name Autotune Temp Ctrl, Dc Pulse/relay O/p; Thermocouple Type Omega
Type B, E, J, K, L, N, R, S, T, Pt100
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details