CONTROL TEMP/PROC 90-240V DIN
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:250VAC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CNI16D53-EIT-ND | 61AH4809 |
| Product Name | Process, Temperature | Temperature/process Controller, 1/16 Din; Thermocouple Type Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel | |
| Temperature | Thermocouple; RTD / Thermistor |