The Temp/process/strain controller, 1/8 DIN; Thermocouple Type Omega (part number 30AC7844) is designed for high-performance applications requiring precise temperature and process control. It supports a variety of input types including thermocouples, RTDs, thermistors, and process voltage/current, making it versatile for different measurement needs. The controller features a bright 3-color LED display with a wide viewing angle, and offers up to 6 programmable outputs, including options for DC pulse, solid-state relays, and analog outputs. With capabilities for full autotune PID control and fuzzy logic adaptive tuning, this device optimizes control performance in dynamic environments. It allows for up to 99 programmable ramp and soak profiles, each with multiple segments, providing extensive programmability for complex processes. The controller also includes standard USB communication for easy configuration and data transfer, with optional Ethernet and RS232/RS485 interfaces available for enhanced connectivity. The unit operates within a temperature range of 0 to 50°C and is certified for NEMA 1 (IP65) front bezel protection, ensuring durability in various environments. Its universal power supply accepts a wide voltage range, making it suitable for global applications. This controller is ideal for engineers seeking a reliable and flexible solution for temperature and process control in industrial and laboratory settings.
CONTROL TEMP ANLG OUT 90-240V
TEMP/PROCESS/STRAIN CTRL, 1/8 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CN8PT-444-ND | 30AC7844 |
| Product Name | Process, Temperature | Temp/process/strain Ctrl, 1/8 Din; Thermocouple Type Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel | |
| Temperature | Thermocouple; RTD / Thermistor |