Schaffner EMC Inc. Filters - Common Mode Chokes RN152-10-02-1M8

Description
Win Source Part Number: 1182207-RN152-10-02- 1M8 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 10A Standard Package: 100 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 1.8 mH @ 10 kHz DC Resistance (DCR) (Max): 14mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.693" L x 1.646" W (43.00mm x 41.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2150,816531 Base Product Number: RN152 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1182207-RN152-10-02- 1M8 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 10A Standard Package: 100 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 1.8 mH @ 10 kHz DC Resistance (DCR) (Max): 14mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.693" L x 1.646" W (43.00mm x 41.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2150,816531 Base Product Number: RN152 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1182207-RN152-10-02-1M8
Filters - Common Mode Chokes 1182207-RN152-10-02-1M8
Win Source Part Number: 1182207-RN152-10-02- 1M8 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 10A Standard Package: 100 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 1.8 mH @ 10 kHz DC Resistance (DCR) (Max): 14mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.693" L x 1.646" W (43.00mm x 41.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 817-2150,816531 Base Product Number: RN152 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1182207-RN152-10-02-1M8
Category: Filters>Common Mode Chokes
Series: RN
Package: Tube
Voltage Rating - AC: 300V
Current Rating (Max): 10A
Standard Package: 100
Filter Type: Power Line
Height (Max): 0.996" (25.30mm)
Number of Lines: 2
Inductance @ Frequency: 1.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 14mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.693" L x 1.646" W (43.00mm x 41.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 817-2150,816531
Base Product Number: RN152
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet
1.8MH 10A Inductor and Choke - 839-RN152-10-02-1M8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH 10A Inductor and Choke
839-RN152-10-02-1M8
1.8MH 10A Inductor and Choke 839-RN152-10-02-1M8
CMC 1.8MH 10A 2LN TH Product overview: RN152-10-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN152-10-02-1M8 can be used for catalog matching and distributor lookup.

CMC 1.8MH 10A 2LN TH Product overview: RN152-10-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN152-10-02-1M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1182207-RN152-10-02-1M8 839-RN152-10-02-1M8
Product Name Filters - Common Mode Chokes 1.8MH 10A Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Application RF Choke
Inductance Range 1800 microH 1800 microH
DCR 0.0140 ohms
Rated DC Current 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details