Schaffner EMC Inc. 1.5MH 4A Inductor and Choke RN114-4-02-1M5

Description
CMC 1.5MH 4A 2LN TH Product overview: RN114-4-02-1M5 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN114-4-02-1M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.5MH 4A 2LN TH Product overview: RN114-4-02-1M5 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN114-4-02-1M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 4A Inductor and Choke - 839-RN114-4-02-1M5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 4A Inductor and Choke
839-RN114-4-02-1M5
1.5MH 4A Inductor and Choke 839-RN114-4-02-1M5
CMC 1.5MH 4A 2LN TH Product overview: RN114-4-02-1M5 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN114-4-02-1M5 can be used for catalog matching and distributor lookup.

CMC 1.5MH 4A 2LN TH Product overview: RN114-4-02-1M5 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN114-4-02-1M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - RN114-4-02-1M5
932268-RN114-4-02-1M5
Common Mode Chokes - RN114-4-02-1M5 932268-RN114-4-02-1M5
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 932268-RN114-4-02-1M 5 Series: RN Operating Temperature Range: -40°C ~ 100°C Features: 2 Line Common Mode Choke Through Hole 4A DCR 34mOhm (Typ) Package: Tray Package: Horizontal, 4 PC Pin Mounting: Through Hole Family Name: RN114 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 817-2110, 816506

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 932268-RN114-4-02-1M5
Series: RN
Operating Temperature Range: -40°C ~ 100°C
Features: 2 Line Common Mode Choke Through Hole 4A DCR 34mOhm (Typ)
Package: Tray
Package: Horizontal, 4 PC Pin
Mounting: Through Hole
Family Name: RN114
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 817-2110, 816506

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-RN114-4-02-1M5 932268-RN114-4-02-1M5
Product Name 1.5MH 4A Inductor and Choke Common Mode Chokes - RN114-4-02-1M5
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details