Schaffner EMC Inc. Common Mode Chokes - RN102-0.6-02 RN102-0.6-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793302-RN102-0.6-02 Series: RN Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Approvals: UR, VDE Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 4.4mH @ 1kHz Part Status: Obsolete(EOL) Family Name: RN Categories: Filters Dimension: 0.551" L x 0.551" W (14.00mm x 14.00mm) Height (Maximum): 0.366" (9.30mm) Current Rating (Maximum): 600mA (Typ) DC Resistance (DCR) (Maximum): 385 mOhm (Typ) Alternative Parts (Cross-Reference): B82720A2601N040; 42H140600; DKFP-A22A-D64M; 42H1406T0; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793302-RN102-0.6-02 Series: RN Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Approvals: UR, VDE Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 4.4mH @ 1kHz Part Status: Obsolete(EOL) Family Name: RN Categories: Filters Dimension: 0.551" L x 0.551" W (14.00mm x 14.00mm) Height (Maximum): 0.366" (9.30mm) Current Rating (Maximum): 600mA (Typ) DC Resistance (DCR) (Maximum): 385 mOhm (Typ) Alternative Parts (Cross-Reference): B82720A2601N040; 42H140600; DKFP-A22A-D64M; 42H1406T0; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN102-0.6-02
793302-RN102-0.6-02
Common Mode Chokes - RN102-0.6-02 793302-RN102-0.6-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793302-RN102-0.6-02 Series: RN Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Horizontal, 4 PC Pin Voltage Rating - AC: 250V Approvals: UR, VDE Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 4.4mH @ 1kHz Part Status: Obsolete(EOL) Family Name: RN Categories: Filters Dimension: 0.551" L x 0.551" W (14.00mm x 14.00mm) Height (Maximum): 0.366" (9.30mm) Current Rating (Maximum): 600mA (Typ) DC Resistance (DCR) (Maximum): 385 mOhm (Typ) Alternative Parts (Cross-Reference): B82720A2601N040; 42H140600; DKFP-A22A-D64M; 42H1406T0; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 793302-RN102-0.6-02
Series: RN
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Horizontal, 4 PC Pin
Voltage Rating - AC: 250V
Approvals: UR, VDE
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 4.4mH @ 1kHz
Part Status: Obsolete(EOL)
Family Name: RN
Categories: Filters
Dimension: 0.551" L x 0.551" W (14.00mm x 14.00mm)
Height (Maximum): 0.366" (9.30mm)
Current Rating (Maximum): 600mA (Typ)
DC Resistance (DCR) (Maximum): 385 mOhm (Typ)
Alternative Parts (Cross-Reference): B82720A2601N040; 42H140600; DKFP-A22A-D64M; 42H1406T0;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
4.4MH 600MA Inductor and Choke - 839-RN102-0.6-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4MH 600MA Inductor and Choke
839-RN102-0.6-02
4.4MH 600MA Inductor and Choke 839-RN102-0.6-02
CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02 can be used for catalog matching and distributor lookup.

CMC 4.4MH 600MA 2LN TH Product overview: RN102-0.6-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN102-0.6-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 793302-RN102-0.6-02 839-RN102-0.6-02
Product Name Common Mode Chokes - RN102-0.6-02 4.4MH 600MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 4400 microH
DCR 0.3850 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details