Schaffner EMC Inc. 1.8MH 2A Inductor and Choke RN112-2-02-1M8

Description
CMC 1.8MH 2A 2LN TH Product overview: RN112-2-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN112-2-02-1M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.8MH 2A 2LN TH Product overview: RN112-2-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN112-2-02-1M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MH 2A Inductor and Choke - 839-RN112-2-02-1M8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH 2A Inductor and Choke
839-RN112-2-02-1M8
1.8MH 2A Inductor and Choke 839-RN112-2-02-1M8
CMC 1.8MH 2A 2LN TH Product overview: RN112-2-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN112-2-02-1M8 can be used for catalog matching and distributor lookup.

CMC 1.8MH 2A 2LN TH Product overview: RN112-2-02-1M8 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RN112-2-02-1M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - RN112-2-02-1M8
809869-RN112-2-02-1M8
Common Mode Chokes - RN112-2-02-1M8 809869-RN112-2-02-1M8
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 809869-RN112-2-02-1M 8 Packaging: Tray Mounting Style: Through Hole Voltage Rating - AC: 300V Approvals: ENEC, UR, VDE Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm) Manufacturer Package: Horizontal, 4 PC Pin Height (Maximum): 0.508" (12.90mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 74mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Inductance at Frequency: 1.8mH at 10kHz

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 809869-RN112-2-02-1M8
Packaging: Tray
Mounting Style: Through Hole
Voltage Rating - AC: 300V
Approvals: ENEC, UR, VDE
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm)
Manufacturer Package: Horizontal, 4 PC Pin
Height (Maximum): 0.508" (12.90mm)
Current Rating (Maximum): 2A
DC Resistance (DCR) (Maximum): 74mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Inductance at Frequency: 1.8mH at 10kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-RN112-2-02-1M8 809869-RN112-2-02-1M8
Product Name 1.8MH 2A Inductor and Choke Common Mode Chokes - RN112-2-02-1M8
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 1800 microH 1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0043uH 250MHz 1.3A Inductor and Choke - 71-0603CT-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details