Schaffner EMC Inc. Common Mode Chokes - RN232-0.6-02 RN232-0.6-02

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793305-RN232-0.6-02 Series: RN Part Status: Obsolete(EOL) Categories: Filters Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793305-RN232-0.6-02 Series: RN Part Status: Obsolete(EOL) Categories: Filters Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - RN232-0.6-02
793305-RN232-0.6-02
Common Mode Chokes - RN232-0.6-02 793305-RN232-0.6-02
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 793305-RN232-0.6-02 Series: RN Part Status: Obsolete(EOL) Categories: Filters Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 793305-RN232-0.6-02
Series: RN
Part Status: Obsolete(EOL)
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 793305-RN232-0.6-02
Product Name Common Mode Chokes - RN232-0.6-02
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details