Schaffner EMC Inc. Filters - Common Mode Chokes RN214-2.5-02-3M3

Description
Win Source Part Number: 1000567-RN214-2.5-02 -3M3 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 2.5A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 63mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 816555,817-2186 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1000567-RN214-2.5-02 -3M3 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 2.5A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 63mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 816555,817-2186 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1000567-RN214-2.5-02-3M3
Filters - Common Mode Chokes 1000567-RN214-2.5-02-3M3
Win Source Part Number: 1000567-RN214-2.5-02 -3M3 Category: Filters>Common Mode Chokes Series: RN Package: Tube Voltage Rating - AC: 300V Current Rating (Max): 2.5A Standard Package: 500 Filter Type: Power Line Height (Max): 0.996" (25.30mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 63mOhm (Typ) Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Schaffner EMC Inc. Other Names: 816555,817-2186 Base Product Number: RN214 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1000567-RN214-2.5-02-3M3
Category: Filters>Common Mode Chokes
Series: RN
Package: Tube
Voltage Rating - AC: 300V
Current Rating (Max): 2.5A
Standard Package: 500
Filter Type: Power Line
Height (Max): 0.996" (25.30mm)
Number of Lines: 2
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 63mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.906" L x 0.610" W (23.00mm x 15.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Schaffner EMC Inc.
Other Names: 816555,817-2186
Base Product Number: RN214
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1000567-RN214-2.5-02-3M3
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details