CMC 9MH 10A 2LN TH Product overview: RD6127-10-9M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RD6127-10-9M0 can be used for catalog matching and distributor lookup.
Common-mode choke EMC 10A 9mH
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-RD6127-10-9M0 | 2193075 |
| Product Name | 9MH 10A Inductor and Choke | Leaded Inductors |
| Operating Temperature | -25 to 110 C (-13 to 230 F) | |
| Mounting Option | Through Hole | |
| Technology | Power Line | |
| Core Material | Ferrite | |
| Inductance Range | 9000 microH | 9000 microH |