CMC 3MH 16A 2LN TH Product overview: RB8522-16-3M0 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3MH, 16A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RB8522-16-3M0 can be used for catalog matching and distributor lookup.
Common Mode Choke 1 phase 16A 3.0mH
Common Mode Choke 1 phase 16A 3.0mH
Common Mode Choke 1 phase 16A 3.0mH
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-RB8522-16-3M0 | 7690578 | 7690578P |
| Product Name | 3MH 16A Inductor and Choke | Leaded Inductors | Leaded Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Through Hole | ||
| Technology | Power Line | ||
| Core Material | Ferrite | ||
| Inductance Range | 3000 microH | 3000 microH |