The EV20-0.8-02-5M6 is a common mode choke designed for EMI suppression in AC power lines, with a rated current of 0.8 A and an inductance of 5.6 mH. It features a compact, lightweight design with a standard footprints, operates from DC to 400 Hz, and has a maximum continuous operating voltage of 250 VAC at 50°C. The choke has a DC resistance of 245 mΩ, weighs 10 g, and meets UL 94 V-0 flammability standards. It is RoHS compliant and uses UL-rated materials. The device supports winding-to-winding isolation of 3000 VAC for 60 seconds and operates within a temperature range of -25°C to +100°C.
CMC 5.6MH 800MA 2LN TH Product overview: EV20-0.8-02-5M6 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 800MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EV20-0.8-02-5M6 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 839-EV20-0.8-02-5M6 |
| Product Name | 5.6MH 800MA Inductor and Choke |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |
| Mounting Option | Through Hole |
| Technology | Current Compensated Choke |
| Core Material | Ferrite |