CMC 200UH 500MA 2LN TH Product overview: RS612-0.5-02 from Schaffner EMC, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200UH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RS612-0.5-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 839-RS612-0.5-02 |
| Product Name | 200UH 500MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Signal Line |
| Core Material | Ferrite |